Littelfuse, Inc. Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-02-01 25236-00-02-01

Description
The Littelfuse 25236-00-02-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor Unipolar +5V DC power supply Analog ratio-metric output Operating temperature range: -40 °C< T <+125 °C Single or dual channel measurement: Channel 1: up to ±100A, Channel 2: up to ±1100A
Datasheet
Description
The Littelfuse 25236-00-02-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor Unipolar +5V DC power supply Analog ratio-metric output Operating temperature range: -40 °C< T <+125 °C Single or dual channel measurement: Channel 1: up to ±100A, Channel 2: up to ±1100A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-02-01 - 25236-00-02-01 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-02-01
25236-00-02-01
Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-02-01 25236-00-02-01
The Littelfuse 25236-00-02-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor Unipolar +5V DC power supply Analog ratio-metric output Operating temperature range: -40 °C< T <+125 °C Single or dual channel measurement: Channel 1: up to ±100A, Channel 2: up to ±1100A

The Littelfuse 25236-00-02-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor Unipolar +5V DC power supply Analog ratio-metric output Operating temperature range: -40 °C< T <+125 °C Single or dual channel measurement: Channel 1: up to ±100A, Channel 2: up to ±1100A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Current Sensors
Product Number 25236-00-02-01
Product Name Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-02-01
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 448-TLE4971A120T5E0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers