Littelfuse, Inc. Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-01-01 25236-00-01-01

Description
The Littelfuse 25236-00-01-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor Unipolar +5V DC power supply Analog ratio-metric output Operating temperature range: -40 °C< T <+125 °C Single or dual channel measurement: Channel 1: up to ±100A, Channel 2: up to ±800A
Datasheet
Description
The Littelfuse 25236-00-01-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor Unipolar +5V DC power supply Analog ratio-metric output Operating temperature range: -40 °C< T <+125 °C Single or dual channel measurement: Channel 1: up to ±100A, Channel 2: up to ±800A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-01-01 - 25236-00-01-01 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-01-01
25236-00-01-01
Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-01-01 25236-00-01-01
The Littelfuse 25236-00-01-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor Unipolar +5V DC power supply Analog ratio-metric output Operating temperature range: -40 °C< T <+125 °C Single or dual channel measurement: Channel 1: up to ±100A, Channel 2: up to ±800A

The Littelfuse 25236-00-01-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor Unipolar +5V DC power supply Analog ratio-metric output Operating temperature range: -40 °C< T <+125 °C Single or dual channel measurement: Channel 1: up to ±100A, Channel 2: up to ±800A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Current Sensors
Product Number 25236-00-01-01
Product Name Sensors - Current Sensors - Battery Management - Series: CH1S01xB - 25236-00-01-01
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548332-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details