Littelfuse, Inc. Master Battery Disconnect Switches 2484-BX

Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed Individually boxed
Datasheet
Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 2484-BX - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
2484-BX
Master Battery Disconnect Switches 2484-BX
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed Individually boxed

Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed Individually boxed

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 2484-BX
Product Name Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3100 + K/EVA - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details
Disconnect Switch - 1494G-DC3H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100 amps
View Details
Isolator Switches - 1444817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details