Littelfuse, Inc. Master Battery Disconnect Switches 2484-16

Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Ignition Protected Master Battery Disconnect Switch with Die-Cast Lever and Silver Contacts (2484-16) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 800 A intermittent current rating Die-cast lever actuator Silver contact surfaces Ignition protected switch complies with ISO 8846 standards UL Listed to Marine Standards for Safety
Request a Quote Datasheet
Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Ignition Protected Master Battery Disconnect Switch with Die-Cast Lever and Silver Contacts (2484-16) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 800 A intermittent current rating Die-cast lever actuator Silver contact surfaces Ignition protected switch complies with ISO 8846 standards UL Listed to Marine Standards for Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 2484-16 - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
2484-16
Master Battery Disconnect Switches 2484-16
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Ignition Protected Master Battery Disconnect Switch with Die-Cast Lever and Silver Contacts (2484-16) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 800 A intermittent current rating Die-cast lever actuator Silver contact surfaces Ignition protected switch complies with ISO 8846 standards UL Listed to Marine Standards for Safety

Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Ignition Protected Master Battery Disconnect Switch with Die-Cast Lever and Silver Contacts (2484-16) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 800 A intermittent current rating Die-cast lever actuator Silver contact surfaces Ignition protected switch complies with ISO 8846 standards UL Listed to Marine Standards for Safety

Supplier's Site Datasheet
Littelfuse 2484-16 Battery Disconnect Switch, SPST, Off-On, UL Listed Metal Body - 44243 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 2484-16 Battery Disconnect Switch, SPST, Off-On, UL Listed Metal Body
44243
Littelfuse 2484-16 Battery Disconnect Switch, SPST, Off-On, UL Listed Metal Body 44243
Littelfuse 2484-16 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 6-36VDC systems Two-positions: Off-On UL listed 375M Electrical ratings on UL labels are conservative Intermittent Rating: 800A at 6VDC-36VDC, 15 On, 5 Minutes Off Contacts: Silver Case: Plated steel Terminals: (2) 3/8" Copper Studs Actuator: Diecast lever Installation: 3/4" through hole Mounting System: Brass 3/4"-16 thread, 23/32" long fits panel through 3/16" thick
  • Littelfuse 2484-16 Battery Disconnect Switch
  • Category: Disconnect Switches
  • Single-pole switches designed to disconnect the battery circuit on 6-36VDC systems
  • Two-positions: Off-On
  • UL listed 375M
  • Electrical ratings on UL labels are conservative
  • Intermittent Rating: 800A at 6VDC-36VDC, 15 On, 5 Minutes Off
  • Contacts: Silver
  • Case: Plated steel
  • Terminals: (2) 3/8" Copper Studs
  • Actuator: Diecast lever
  • Installation: 3/4" through hole
  • Mounting System: Brass 3/4"-16 thread, 23/32" long fits panel through 3/16" thick
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number 2484-16 44243
Product Name Master Battery Disconnect Switches Littelfuse 2484-16 Battery Disconnect Switch, SPST, Off-On, UL Listed Metal Body
Power DC DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handle Motor Disconnect Switch - EVA380 + K/EVA Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Isolator Switches - 1365286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details