Toggle Switch SPDT Panel Mount
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 5346-00227068-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Momentary ON |
| Pole & Throw Specifications | Single Pole, Double Throw |