Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 2016L500DR

Description
Win Source Part Number: 969621-2016L500DR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 2016L Type: Polymeric Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.063" (1.60mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 10 A Time to Trip: 2 s Package / Case: 2016 (5041 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm) Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 25 mOhms ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F8140DKR,F8140CT,F81 40TR Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 969621-2016L500DR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 2016L Type: Polymeric Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.063" (1.60mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 10 A Time to Trip: 2 s Package / Case: 2016 (5041 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm) Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 25 mOhms ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F8140DKR,F8140CT,F81 40TR Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 969621-2016L500DR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
969621-2016L500DR
Circuit Protection - PTC Resettable Fuses 969621-2016L500DR
Win Source Part Number: 969621-2016L500DR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 2016L Type: Polymeric Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.063" (1.60mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 10 A Time to Trip: 2 s Package / Case: 2016 (5041 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm) Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 25 mOhms ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F8140DKR,F8140CT,F81 40TR Approval Agency: cURus, TUV

Win Source Part Number: 969621-2016L500DR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 2016L
Type: Polymeric
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Thickness (Max): 0.063" (1.60mm)
Voltage - Max: 6V
Current - Max: 100 A
Current - Hold (Ih) (Max): 5 A
Current - Trip (It): 10 A
Time to Trip: 2 s
Package / Case: 2016 (5041 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 25 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F8140DKR,F8140CT,F8140TR
Approval Agency: cURus, TUV

Buy Now Datasheet
PTC Resettable Fuses - F8140CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F8140CT-ND
PTC Resettable Fuses F8140CT-ND
Polymeric PTC Resettable Fuse 6V 5A Ih Surface Mount 2016 (5041 Metric), Concave

Polymeric PTC Resettable Fuse 6V 5A Ih Surface Mount 2016 (5041 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F8140TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F8140TR-ND
PTC Resettable Fuses F8140TR-ND
Polymeric PTC Resettable Fuse 6V 5A Ih Surface Mount 2016 (5041 Metric), Concave

Polymeric PTC Resettable Fuse 6V 5A Ih Surface Mount 2016 (5041 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F8140DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F8140DKR-ND
PTC Resettable Fuses F8140DKR-ND
Polymeric PTC Resettable Fuse 6V 5A Ih Surface Mount 2016 (5041 Metric), Concave

Polymeric PTC Resettable Fuse 6V 5A Ih Surface Mount 2016 (5041 Metric), Concave

Buy Now Datasheet
Ptc 6V Polyfuse Surf Mount 2016 5A / Tr Littelfuse - 34AC8669 - Newark, An Avnet Company
Chicago, IL, United States
Ptc 6V Polyfuse Surf Mount 2016 5A / Tr Littelfuse
34AC8669
Ptc 6V Polyfuse Surf Mount 2016 5A / Tr Littelfuse 34AC8669
PTC 6V POLYFUSE SURF MOUNT 2016 5A / TR

PTC 6V POLYFUSE SURF MOUNT 2016 5A / TR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 969621-2016L500DR F8140CT-ND 34AC8669
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses Ptc 6V Polyfuse Surf Mount 2016 5A / Tr Littelfuse
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data