Littelfuse, Inc. Hard To Find - 2016L200PR 2016L200PR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1122853-2016L200PR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 40A Current - Trip (It): 4.2A Time to Trip: 3s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2016 (5041 Metric), Concave Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.030" (0.75mm) Resistance - Initial (Ri) (Minimum): 48 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1122853-2016L200PR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 40A Current - Trip (It): 4.2A Time to Trip: 3s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2016 (5041 Metric), Concave Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.030" (0.75mm) Resistance - Initial (Ri) (Minimum): 48 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2016L200PR - 1122853-2016L200PR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2016L200PR
1122853-2016L200PR
Hard To Find - 2016L200PR 1122853-2016L200PR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1122853-2016L200PR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 40A Current - Trip (It): 4.2A Time to Trip: 3s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2016 (5041 Metric), Concave Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.030" (0.75mm) Resistance - Initial (Ri) (Minimum): 48 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122853-2016L200PR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 40A
Current - Trip (It): 4.2A
Time to Trip: 3s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2016 (5041 Metric), Concave
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Initial (Ri) (Minimum): 48 mOhms
Resistance - Post Trip (R1) (Maximum): 100 mOhms
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)

Buy Now
PTC Resettable Fuses - 2016L200PRCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
2016L200PRCT-ND
PTC Resettable Fuses 2016L200PRCT-ND
Polymeric PTC Resettable Fuse 6V 2A Ih Surface Mount 2016 (5041 Metric), Concave

Polymeric PTC Resettable Fuse 6V 2A Ih Surface Mount 2016 (5041 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - 2016L200PRTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
2016L200PRTR-ND
PTC Resettable Fuses 2016L200PRTR-ND
Polymeric PTC Resettable Fuse 6V 2A Ih Surface Mount 2016 (5041 Metric), Concave

Polymeric PTC Resettable Fuse 6V 2A Ih Surface Mount 2016 (5041 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - 2016L200PRDKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
2016L200PRDKR-ND
PTC Resettable Fuses 2016L200PRDKR-ND
Polymeric PTC Resettable Fuse 6V 2A Ih Surface Mount 2016 (5041 Metric), Concave

Polymeric PTC Resettable Fuse 6V 2A Ih Surface Mount 2016 (5041 Metric), Concave

Buy Now Datasheet
Ptc 6V Polyfuse Surf Mount 2016 2A / Tr Littelfuse - 05M2625 - Newark, An Avnet Company
Chicago, IL, United States
Ptc 6V Polyfuse Surf Mount 2016 2A / Tr Littelfuse
05M2625
Ptc 6V Polyfuse Surf Mount 2016 2A / Tr Littelfuse 05M2625
PTC 6V POLYFUSE SURF MOUNT 2016 2A / TR

PTC 6V POLYFUSE SURF MOUNT 2016 2A / TR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Circuit Protection Components Resettable PTCs Resettable PTCs
Product Number 1122853-2016L200PR 2016L200PRCT-ND 05M2625
Product Name Hard To Find - 2016L200PR PTC Resettable Fuses Ptc 6V Polyfuse Surf Mount 2016 2A / Tr Littelfuse
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF150/12-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R040-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details