Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122852-2016L150DR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 15V
Current - Max: 40A
Current - Trip (It): 3A
Time to Trip: 1s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2016 (5041 Metric), Concave
Current - Hold (Ih) (Maximum): 1.5A
Thickness (Maximum): 0.061" (1.55mm)
Resistance - Initial (Ri) (Minimum): 70 mOhms
Resistance - Post Trip (R1) (Maximum): 180 mOhms
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
Polymeric PTC Resettable Fuse 15V 1.5A Ih Surface Mount 2016 (5041 Metric), Concave
Polymeric PTC Resettable Fuse 15V 1.5A Ih Surface Mount 2016 (5041 Metric), Concave
Polymeric PTC Resettable Fuse 15V 1.5A Ih Surface Mount 2016 (5041 Metric), Concave
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Circuit Protection Components | Resettable PTCs |
| Product Number | 1122852-2016L150DR | F4072CT-ND |
| Product Name | Hard To Find - 2016L150DR | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD | Surface Mount Technology (SMT / SMD) |