PTC RESET FUSE 6V 3.5A 1812
FUSE, RESETTABLE PTC, 1812, 6VDC, 3.5A; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3.5A; Tripping Current:8.1A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1812L350SLPR | 88T7690 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 1812, 6Vdc, 3.5A; Pptc Case Style Littelfuse |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |