Littelfuse, Inc. Circuit Protection Fuse 1812L300SLPR

Description
PTC Resettable Fuse Product overview: 1812L300SLPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L300SLPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: 1812L300SLPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L300SLPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-1812L300SLPR
Circuit Protection Fuse 150-1812L300SLPR
PTC Resettable Fuse Product overview: 1812L300SLPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L300SLPR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: 1812L300SLPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L300SLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse - 69W6459 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse
69W6459
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse 69W6459
FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:7A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:7A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse - 44W7531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse
44W7531
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse 44W7531
FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:7A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:7A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1812L300SLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L300SLPR
Circuit Protection - PTC Resettable Fuses 1812L300SLPR
PTC RESET FUSE 6V 3A 1812

PTC RESET FUSE 6V 3A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-1812L300SLPR 69W6459 1812L300SLPR
Product Name Circuit Protection Fuse Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2775-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Cartridge Fuses - VF521/VF521-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers