PTC RESETTABLE FUSE, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:24VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
PTC RESET FUSE 3.0A 24V 1812
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 80AH2975 | 1812L300/24SLER |
| Product Name | Ptc Resettable Fuse, 24Vdc, 1812; Pptc Case Style Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |