Littelfuse, Inc. PTC Resettable Fuses - 1812L200/16DR 1812L200/16DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 760678-1812L200/16DR Series: POLY-FUSE, 1812L Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.5A Time to Trip: 2s Categories: Circuit Protection Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.047" (1.20mm) Resistance - Initial (Ri) (Minimum): 20 mOhm Resistance - Post Trip (R1) (Maximum): 70 mOhm Alternative Parts (Cross-Reference): Not Compliant; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 760678-1812L200/16DR Series: POLY-FUSE, 1812L Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.5A Time to Trip: 2s Categories: Circuit Protection Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.047" (1.20mm) Resistance - Initial (Ri) (Minimum): 20 mOhm Resistance - Post Trip (R1) (Maximum): 70 mOhm Alternative Parts (Cross-Reference): Not Compliant; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1812L200/16DR - 760678-1812L200/16DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L200/16DR
760678-1812L200/16DR
PTC Resettable Fuses - 1812L200/16DR 760678-1812L200/16DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 760678-1812L200/16DR Series: POLY-FUSE, 1812L Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.5A Time to Trip: 2s Categories: Circuit Protection Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.047" (1.20mm) Resistance - Initial (Ri) (Minimum): 20 mOhm Resistance - Post Trip (R1) (Maximum): 70 mOhm Alternative Parts (Cross-Reference): Not Compliant; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760678-1812L200/16DR
Series: POLY-FUSE, 1812L
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric), Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 3.5A
Time to Trip: 2s
Categories: Circuit Protection
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.047" (1.20mm)
Resistance - Initial (Ri) (Minimum): 20 mOhm
Resistance - Post Trip (R1) (Maximum): 70 mOhm
Alternative Parts (Cross-Reference): Not Compliant;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-1812L200/16DR
Circuit Protection Fuse 150-1812L200/16DR
PTC Resettable Fuse Product overview: 1812L200/16DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L200/16DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: 1812L200/16DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L200/16DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L200/16DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L200/16DR
Circuit Protection - PTC Resettable Fuses 1812L200/16DR
PTC RESET FUSE 16V 2A 1812

PTC RESET FUSE 16V 2A 1812

Supplier's Site
Fuse, Resettable Ptc, 16Vdc, 2A, Smd; Thermistor Mounting Littelfuse - 38AC2982 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16Vdc, 2A, Smd; Thermistor Mounting Littelfuse
38AC2982
Fuse, Resettable Ptc, 16Vdc, 2A, Smd; Thermistor Mounting Littelfuse 38AC2982
FUSE, RESETTABLE PTC, 16VDC, 2A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE 1812L Series; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16VDC, 2A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE 1812L Series; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 16V, 1812; Pptc Case Style Littelfuse - 65W0498 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 16V, 1812; Pptc Case Style Littelfuse
65W0498
Ptc Resettable Fuse, 16V, 1812; Pptc Case Style Littelfuse 65W0498
PTC RESETTABLE FUSE, 16V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:16VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:2s; Current Rating Max:100A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 16V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:16VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:2s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 760678-1812L200/16DR 150-1812L200/16DR 1812L200/16DR 38AC2982 65W0498
Product Name PTC Resettable Fuses - 1812L200/16DR Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 16Vdc, 2A, Smd; Thermistor Mounting Littelfuse Ptc Resettable Fuse, 16V, 1812; Pptc Case Style Littelfuse
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-4249-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Telecommunications Fuses - VT1 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 125 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers