Littelfuse, Inc. 2A 3.5A 100A Circuit Protection Fuse 1812L200/12DR

Description
1812 PTC Resettable Fuse, 2A Hold, 3.5A Trip, 100A Max, SM Product overview: 1812L200/12DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 3.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 3.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L200/12DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1812 PTC Resettable Fuse, 2A Hold, 3.5A Trip, 100A Max, SM Product overview: 1812L200/12DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 3.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 3.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L200/12DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 3.5A 100A Circuit Protection Fuse
150-1812L200/12DR
2A 3.5A 100A Circuit Protection Fuse 150-1812L200/12DR
1812 PTC Resettable Fuse, 2A Hold, 3.5A Trip, 100A Max, SM Product overview: 1812L200/12DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 3.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 3.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L200/12DR can be used for catalog matching and distributor lookup.

1812 PTC Resettable Fuse, 2A Hold, 3.5A Trip, 100A Max, SM Product overview: 1812L200/12DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 3.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 3.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L200/12DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 1740336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740336
Resettable Fuses 1740336
PTC 12V POLYFUSE SURF MOUNT 1812

PTC 12V POLYFUSE SURF MOUNT 1812

Supplier's Site
Resettable Fuses - 1740710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740710
Resettable Fuses 1740710
PTC 12V POLYFUSE SURF MOUNT 1812

PTC 12V POLYFUSE SURF MOUNT 1812

Supplier's Site
PTC Resettable Fuses - 1812L200/12DR - 760677-1812L200/12DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L200/12DR
760677-1812L200/12DR
PTC Resettable Fuses - 1812L200/12DR 760677-1812L200/12DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 760677-1812L200/12DR Series: POLY-FUSE, 1812L Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 12V Current - Max: 100A Current - Trip (It): 3.5A Time to Trip: 2s Family Name: 1812L Categories: Circuit Protection Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.047" (1.20mm) Resistance - Initial (Ri) (Minimum): 20 mOhm Resistance - Post Trip (R1) (Maximum): 70 mOhm Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760677-1812L200/12DR
Series: POLY-FUSE, 1812L
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric), Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 12V
Current - Max: 100A
Current - Trip (It): 3.5A
Time to Trip: 2s
Family Name: 1812L
Categories: Circuit Protection
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.047" (1.20mm)
Resistance - Initial (Ri) (Minimum): 20 mOhm
Resistance - Post Trip (R1) (Maximum): 70 mOhm
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse, Resettable Ptc, 12Vdc, 2A, Smd; Pptc Case Style Littelfuse - 80Y5026 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 12Vdc, 2A, Smd; Pptc Case Style Littelfuse
80Y5026
Fuse, Resettable Ptc, 12Vdc, 2A, Smd; Pptc Case Style Littelfuse 80Y5026
FUSE, RESETTABLE PTC, 12VDC, 2A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:12VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:2s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 12VDC, 2A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:12VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:2s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1812L200/12DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L200/12DR
Circuit Protection - PTC Resettable Fuses 1812L200/12DR
PTC RESET FUSE 12V 2A 1812

PTC RESET FUSE 12V 2A 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L200/12DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L200/12DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L200/12DR
12V 2A 100A 3.5A 1812 Resettable Fuses ROHS

12V 2A 100A 3.5A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-1812L200/12DR 1740336 1740710 760677-1812L200/12DR 80Y5026 1812L200/12DR 1812L200/12DR
Product Name 2A 3.5A 100A Circuit Protection Fuse Resettable Fuses Resettable Fuses PTC Resettable Fuses - 1812L200/12DR Fuse, Resettable Ptc, 12Vdc, 2A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data