Littelfuse, Inc. Resettable Fuses 1812L150/24MR

Description
PTC 24V POLYFUSE SURF MOUNT 1812 1.50A
Request a Quote Datasheet
Description
PTC 24V POLYFUSE SURF MOUNT 1812 1.50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740825
Resettable Fuses 1740825
PTC 24V POLYFUSE SURF MOUNT 1812 1.50A

PTC 24V POLYFUSE SURF MOUNT 1812 1.50A

Supplier's Site
Resettable Fuses - 1740374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740374
Resettable Fuses 1740374
PTC 24V POLYFUSE SURF MOUNT 1812 1.50A

PTC 24V POLYFUSE SURF MOUNT 1812 1.50A

Supplier's Site
Singapore, Singapore
SMD 24V 1.5A 20A Circuit Protection Fuse
150-1812L150/24MR
SMD 24V 1.5A 20A Circuit Protection Fuse 150-1812L150/24MR
24V 1.5A 20A PTC Resettable Fuse, 120mR, 1812 SMD Product overview: 1812L150/24MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 1.5A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 1.5A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L150/24MR can be used for catalog matching and distributor lookup.

24V 1.5A 20A PTC Resettable Fuse, 120mR, 1812 SMD Product overview: 1812L150/24MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 1.5A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 1.5A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L150/24MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L150/24MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L150/24MR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L150/24MR
24V 1.5A 20A 3A 1812 Resettable Fuses ROHS

24V 1.5A 20A 3A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L150/24MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L150/24MR
Circuit Protection - PTC Resettable Fuses 1812L150/24MR
PTC RESET FUSE 24V 1.5A 1812

PTC RESET FUSE 24V 1.5A 1812

Supplier's Site
Fuse, Ptc Resettable, 24V, 1.5A, 1812; Pptc Case Style Littelfuse - 05M2407 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 1.5A, 1812; Pptc Case Style Littelfuse
05M2407
Fuse, Ptc Resettable, 24V, 1.5A, 1812; Pptc Case Style Littelfuse 05M2407
FUSE, PTC RESETTABLE, 24V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:24VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:1.5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:24VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:1.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 24V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse - 28X2662 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse
28X2662
Fuse, Ptc Resettable, 24V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse 28X2662
FUSE, PTC RESETTABLE, 24V, 1.5A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:24VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:1.5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 1.5A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:24VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:1.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1740825 150-1812L150/24MR 1812L150/24MR 1812L150/24MR 05M2407
Product Name Resettable Fuses SMD 24V 1.5A 20A Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 24V, 1.5A, 1812; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data