Littelfuse, Inc. PTC Resettable Fuses - 1812L150/16DR 1812L150/16DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 804381-1812L150/16DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3A Time to Trip: 500ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 40 mOhms Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.049" Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 804381-1812L150/16DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3A Time to Trip: 500ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 40 mOhms Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.049" Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1812L150/16DR - 804381-1812L150/16DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L150/16DR
804381-1812L150/16DR
PTC Resettable Fuses - 1812L150/16DR 804381-1812L150/16DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 804381-1812L150/16DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3A Time to Trip: 500ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 40 mOhms Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.049" Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804381-1812L150/16DR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 3A
Time to Trip: 500ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 40 mOhms
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 1.5A
Thickness (Maximum): 0.049"
Resistance - Post Trip (R1) (Maximum): 110 mOhms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Circuit Protection Fuse
150-1812L150/16DR
SMD Circuit Protection Fuse 150-1812L150/16DR
PTC Resettable Fuse, Surface Mount, CHIP, 1913 Product overview: 1812L150/16DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L150/16DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1913 Product overview: 1812L150/16DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L150/16DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L150/16DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L150/16DR
Circuit Protection - PTC Resettable Fuses 1812L150/16DR
PTC RESET FUSE 16V 1.5A 1812

PTC RESET FUSE 16V 1.5A 1812

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 804381-1812L150/16DR 150-1812L150/16DR 1812L150/16DR
Product Name PTC Resettable Fuses - 1812L150/16DR SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details