Littelfuse, Inc. SMD 12V 1.5A 100A Circuit Protection Fuse 1812L150/12DR

Description
12V 1.5A PTC Resettable Fuse, 1812 SMD, 100A Max Product overview: 1812L150/12DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 1.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 1.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L150/12DR can be used for catalog matching and distributor lookup.
Request a Quote
Description
12V 1.5A PTC Resettable Fuse, 1812 SMD, 100A Max Product overview: 1812L150/12DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 1.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 1.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L150/12DR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse 1812L Series PTC Resettable Fuse is designed for surface mount applications requiring overcurrent protection. This specific part, with a voltage rating of 12V and a hold current of 1.5A, features a trip current of 3A. It is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The fuse has a compact, low-profile design and is compatible with high-temperature soldering processes. It is ideal for use in motherboards, USB peripherals, PCI cards, and game console port protection. The device operates effectively within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The Littelfuse 1812L Series PTC Resettable Fuse is designed for surface mount applications requiring overcurrent protection. This specific part, with a voltage rating of 12V and a hold current of 1.5A, features a trip current of 3A. It is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The fuse has a compact, low-profile design and is compatible with high-temperature soldering processes. It is ideal for use in motherboards, USB peripherals, PCI cards, and game console port protection. The device operates effectively within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12V 1.5A 100A Circuit Protection Fuse
150-1812L150/12DR
SMD 12V 1.5A 100A Circuit Protection Fuse 150-1812L150/12DR
12V 1.5A PTC Resettable Fuse, 1812 SMD, 100A Max Product overview: 1812L150/12DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 1.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 1.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L150/12DR can be used for catalog matching and distributor lookup.

12V 1.5A PTC Resettable Fuse, 1812 SMD, 100A Max Product overview: 1812L150/12DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 1.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 1.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L150/12DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1812L150/12DR - 728666-1812L150/12DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L150/12DR
728666-1812L150/12DR
PTC Resettable Fuses - 1812L150/12DR 728666-1812L150/12DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 728666-1812L150/12DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 12V Current - Max: 100A Current - Trip (It): 3A Time to Trip: 500ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 40 mOhms Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 728666-1812L150/12DR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 12V
Current - Max: 100A
Current - Trip (It): 3A
Time to Trip: 500ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 1.5A
Thickness (Maximum): 0.049" (1.25mm)
Resistance - Initial (Ri) (Minimum): 40 mOhms
Resistance - Post Trip (R1) (Maximum): 110 mOhms
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)

Buy Now
Fuse, Ptc Resettable, 12V, 1.5A, 1812; Product Range Littelfuse - 05M2406 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 12V, 1.5A, 1812; Product Range Littelfuse
05M2406
Fuse, Ptc Resettable, 12V, 1.5A, 1812; Product Range Littelfuse 05M2406
FUSE, PTC RESETTABLE, 12V, 1.5A, 1812; Product Range:PolySwitch 1812L Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:3A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3.41mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 12V, 1.5A, 1812; Product Range:PolySwitch 1812L Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:3A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3.41mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable, 1812, 12V, 1.5A; Thermistor Mounting Littelfuse - 25R5659 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable, 1812, 12V, 1.5A; Thermistor Mounting Littelfuse
25R5659
Fuse, Resettable, 1812, 12V, 1.5A; Thermistor Mounting Littelfuse 25R5659
FUSE, RESETTABLE, 1812, 12V, 1.5A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE, 1812, 12V, 1.5A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 12V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse - 28X2661 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 12V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse
28X2661
Fuse, Ptc Resettable, 12V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse 28X2661
FUSE, PTC RESETTABLE, 12V, 1.5A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 12V, 1.5A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1812L150/12DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L150/12DR
Circuit Protection - PTC Resettable Fuses 1812L150/12DR
PTC RESET FUSE 12V 1.5A 1812

PTC RESET FUSE 12V 1.5A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1812L150/12DR 728666-1812L150/12DR 05M2406 28X2661 1812L150/12DR
Product Name SMD 12V 1.5A 100A Circuit Protection Fuse PTC Resettable Fuses - 1812L150/12DR Fuse, Ptc Resettable, 12V, 1.5A, 1812; Product Range Littelfuse Fuse, Ptc Resettable, 12V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 12 volts 12 volts 12 volts
Rated Current 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.1522.G-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Mounting Panel Mount
View Details
Power Fuses DC Fuses - VDC series - VDC27 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 660 volts
Rated Current 160 amps
View Details