PTC Resettable Fuse, Surface Mount, CHIP, 1812, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1812L125/16DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L125/16DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 760675-1812L125/16DR
Series: POLY-FUSE, 1812L
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric), Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 2.5A
Time to Trip: 400ms
Family Name: 1812L
Categories: Circuit Protection
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Current - Hold (Ih) (Maximum): 1.25A
Thickness (Maximum): 0.049" (1.25mm)
Resistance - Initial (Ri) (Minimum): 50 mOhm
Resistance - Post Trip (R1) (Maximum): 140 mOhm
Alternative Parts (Cross-Reference): PTS181216V125; 0ZCG0125AF2B;
Introduction Date: October 10, 2002
ECCN: EAR99
Country of Origin: China, China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
16V 1.25A 100A 2.5A 1812 Resettable Fuses ROHS
PTC RESET FUSE 16V 1.25A 1812
PPTC RESETTABLE FUSE, 1.25A, 16VDC, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:16VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-1812L125/16DR | 760675-1812L125/16DR | 1812L125/16DR | 1812L125/16DR | 80Y5025 |
| Product Name | SMD Circuit Protection Fuse | PTC Resettable Fuses - 1812L125/16DR | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 1.25A, 16Vdc, Smd; Pptc Case Style Littelfuse |
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Rated Voltage | 16 volts | 16 volts | 16 volts | ||
| Mounting | SMD |