Littelfuse, Inc. SMD 1.1A 6V Circuit Protection Fuse 1812L110PR

Description
1.1A PTC Resettable Fuse, 6V DC, 1812 SMD Product overview: 1812L110PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.1A PTC Resettable Fuse, 6V DC, 1812 SMD Product overview: 1812L110PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.1A 6V Circuit Protection Fuse
150-1812L110PR
SMD 1.1A 6V Circuit Protection Fuse 150-1812L110PR
1.1A PTC Resettable Fuse, 6V DC, 1812 SMD Product overview: 1812L110PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110PR can be used for catalog matching and distributor lookup.

1.1A PTC Resettable Fuse, 6V DC, 1812 SMD Product overview: 1812L110PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 1.1A, 1812; Pptc Case Style Littelfuse - 18M4788 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.1A, 1812; Pptc Case Style Littelfuse
18M4788
Fuse, Ptc Reset, 6V, 1.1A, 1812; Pptc Case Style Littelfuse 18M4788
FUSE, PTC RESET, 6V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A; Length:4.55mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A; Length:4.55mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse - 05M2401 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse
05M2401
Fuse, Ptc Resettable, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse 05M2401
FUSE, PTC RESETTABLE, 6V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 6V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L110PR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L110PR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L110PR
8V 1.1A 100A 2.2A 1812 Resettable Fuses ROHS

8V 1.1A 100A 2.2A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L110PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L110PR
Circuit Protection - PTC Resettable Fuses 1812L110PR
PTC RESET FUSE 8V 1.1A 1812

PTC RESET FUSE 8V 1.1A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1812L110PR 18M4788 05M2401 1812L110PR 1812L110PR
Product Name SMD 1.1A 6V Circuit Protection Fuse Fuse, Ptc Reset, 6V, 1.1A, 1812; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data