Littelfuse, Inc. SMD 33V 1.1A 20A Circuit Protection Fuse 1812L110/33MR

Description
33V 1.1A PTC Resettable Fuse, 1812 SMD, 20A Max Product overview: 1812L110/33MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 1.1A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 1.1A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110/33MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33V 1.1A PTC Resettable Fuse, 1812 SMD, 20A Max Product overview: 1812L110/33MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 1.1A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 1.1A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110/33MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33V 1.1A 20A Circuit Protection Fuse
150-1812L110/33MR
SMD 33V 1.1A 20A Circuit Protection Fuse 150-1812L110/33MR
33V 1.1A PTC Resettable Fuse, 1812 SMD, 20A Max Product overview: 1812L110/33MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 1.1A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 1.1A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110/33MR can be used for catalog matching and distributor lookup.

33V 1.1A PTC Resettable Fuse, 1812 SMD, 20A Max Product overview: 1812L110/33MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 1.1A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 1.1A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110/33MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7874255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874255
Resettable Fuses 7874255
Resettable POLYFUSE 20A 33V

Resettable POLYFUSE 20A 33V

Supplier's Site
Resettable Fuses - 7874255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874255P
Resettable Fuses 7874255P
Resettable POLYFUSE 20A 33V

Resettable POLYFUSE 20A 33V

Supplier's Site
Fuse, Ptc Resettable, 33V, 1.1A, 1812; Pptc Case Style Littelfuse - 05M2403 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33V, 1.1A, 1812; Pptc Case Style Littelfuse
05M2403
Fuse, Ptc Resettable, 33V, 1.1A, 1812; Pptc Case Style Littelfuse 05M2403
FUSE, PTC RESETTABLE, 33V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:1.95A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:1.95A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 33V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse - 28X2660 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse
28X2660
Fuse, Ptc Resettable, 33V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse 28X2660
FUSE, PTC RESETTABLE, 33V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:1.95A; Time to Trip:0.5s; External Depth:2mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:1.95A; Time to Trip:0.5s; External Depth:2mm RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L110/33MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L110/33MR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L110/33MR
33V 1.1A 20A 1.95A 1812 Resettable Fuses ROHS

33V 1.1A 20A 1.95A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L110/33MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L110/33MR
Circuit Protection - PTC Resettable Fuses 1812L110/33MR
PTC RESET FUSE 33V 1.1A 1812

PTC RESET FUSE 33V 1.1A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-1812L110/33MR 7874255 7874255P 05M2403 1812L110/33MR 1812L110/33MR
Product Name SMD 33V 1.1A 20A Circuit Protection Fuse Resettable Fuses Resettable Fuses Fuse, Ptc Resettable, 33V, 1.1A, 1812; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Rated Voltage 33 volts 33 volts 33 volts 33 volts
Rated Current 20 amps 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data