Littelfuse, Inc. Resettable Fuses 1812L110/24DR

Description
Wickmann 1812L110/24DR Resettable Fuse
Request a Quote Datasheet
Description
Wickmann 1812L110/24DR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740772
Resettable Fuses 1740772
Wickmann 1812L110/24DR Resettable Fuse

Wickmann 1812L110/24DR Resettable Fuse

Supplier's Site
Resettable Fuses - 1740331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740331
Resettable Fuses 1740331
Wickmann 1812L110/24DR Resettable Fuse

Wickmann 1812L110/24DR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 24V 1.1A Circuit Protection Fuse
150-1812L110/24DR
SMD 24V 1.1A Circuit Protection Fuse 150-1812L110/24DR
24V 1.1A 1812 SMD PTC Resettable Fuse Product overview: 1812L110/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110/24DR can be used for catalog matching and distributor lookup.

24V 1.1A 1812 SMD PTC Resettable Fuse Product overview: 1812L110/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110/24DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L110/24DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L110/24DR
Circuit Protection - PTC Resettable Fuses 1812L110/24DR
PTC RESET FUSE 24V 1.1A 1812

PTC RESET FUSE 24V 1.1A 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L110/24DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L110/24DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L110/24DR
24V 1.1A 20A 1.95A 1812 Resettable Fuses ROHS

24V 1.1A 20A 1.95A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Pptc Resettable Fuse, 1.1A, 24Vdc, 1812; Pptc Case Style Littelfuse - 94AC7295 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 1.1A, 24Vdc, 1812; Pptc Case Style Littelfuse
94AC7295
Pptc Resettable Fuse, 1.1A, 24Vdc, 1812; Pptc Case Style Littelfuse 94AC7295
PPTC RESETTABLE FUSE, 1.1A, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:1.95A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 1.1A, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:1.95A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1740772 150-1812L110/24DR 1812L110/24DR 1812L110/24DR 94AC7295
Product Name Resettable Fuses SMD 24V 1.1A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Pptc Resettable Fuse, 1.1A, 24Vdc, 1812; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data