Littelfuse, Inc. SMD 33V 750mA Circuit Protection Fuse 1812L075/33DR

Description
33V 750mA PTC Resettable Fuse, 1812 SMD Product overview: 1812L075/33DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075/33DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33V 750mA PTC Resettable Fuse, 1812 SMD Product overview: 1812L075/33DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075/33DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33V 750mA Circuit Protection Fuse
150-1812L075/33DR
SMD 33V 750mA Circuit Protection Fuse 150-1812L075/33DR
33V 750mA PTC Resettable Fuse, 1812 SMD Product overview: 1812L075/33DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075/33DR can be used for catalog matching and distributor lookup.

33V 750mA PTC Resettable Fuse, 1812 SMD Product overview: 1812L075/33DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075/33DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1812L075/33DR - 1001805-1812L075/33DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L075/33DR
1001805-1812L075/33DR
PTC Resettable Fuses - 1812L075/33DR 1001805-1812L075/33DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001805-1812L075/33D R Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.061" (1.55mm) Voltage - Max: 33V Current - Max: 20A Current - Hold (Ih) (Max): 750mA Current - Trip (It): 1.5A Time to Trip: 200ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 110 mOhm Resistance - Post Trip (R1) (Max): 400 mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001805-1812L075/33DR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.061" (1.55mm)
Voltage - Max: 33V
Current - Max: 20A
Current - Hold (Ih) (Max): 750mA
Current - Trip (It): 1.5A
Time to Trip: 200ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 110 mOhm
Resistance - Post Trip (R1) (Max): 400 mOhm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Resettable Fuses - 7874259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874259
Resettable Fuses 7874259
Littelfuse 1812L075/33DR Resettable Fuse

Littelfuse 1812L075/33DR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874259P
Resettable Fuses 7874259P
Littelfuse 1812L075/33DR Resettable Fuse

Littelfuse 1812L075/33DR Resettable Fuse

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1812L075/33DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L075/33DR
Circuit Protection - PTC Resettable Fuses 1812L075/33DR
PTC RESET FUSE 33V 750MA 1812

PTC RESET FUSE 33V 750MA 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L075/33DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L075/33DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L075/33DR
33V 750mA 20A 1.5A 1812 Resettable Fuses ROHS

33V 750mA 20A 1.5A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 33V, 750Ma, 1812; Pptc Case Style Littelfuse - 05M2400 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33V, 750Ma, 1812; Pptc Case Style Littelfuse
05M2400
Fuse, Ptc Resettable, 33V, 750Ma, 1812; Pptc Case Style Littelfuse 05M2400
FUSE, PTC RESETTABLE, 33V, 750mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:POLYFUSE 1812L Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33V, 750mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:POLYFUSE 1812L Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 33Vdc, 1812; Thermistor Mounting Littelfuse - 78R5553 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 33Vdc, 1812; Thermistor Mounting Littelfuse
78R5553
Ptc Resettable Fuse, 33Vdc, 1812; Thermistor Mounting Littelfuse 78R5553
PTC RESETTABLE FUSE, 33VDC, 1812; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PTC RESETTABLE FUSE, 33VDC, 1812; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 33V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse - 28X2659 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse
28X2659
Fuse, Ptc Resettable, 33V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse 28X2659
FUSE, PTC RESETTABLE, 33V, 750mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:POLYFUSE 1812L Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:20ARoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33V, 750mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:POLYFUSE 1812L Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:20ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-1812L075/33DR 1001805-1812L075/33DR 7874259 7874259P 1812L075/33DR 1812L075/33DR 05M2400 78R5553 28X2659
Product Name SMD 33V 750mA Circuit Protection Fuse PTC Resettable Fuses - 1812L075/33DR Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 33V, 750Ma, 1812; Pptc Case Style Littelfuse Ptc Resettable Fuse, 33Vdc, 1812; Thermistor Mounting Littelfuse Fuse, Ptc Resettable, 33V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Rated Voltage 33 volts 33 volts 33 volts 33 volts 33 volts
Rated Current 20 amps 20 amps 20 amps 20 amps 20 amps
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-3427-ND - DigiKey
Specs
Rated Current 2 amps
Rated Breaking Capacity 50000 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Cartridge Fuses - VF521/VF521-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers