Littelfuse, Inc. SMD 15V 500mA 1A Circuit Protection Fuse 1812L050PR

Description
1812 PTC Resettable Fuse, 15V, 500mA Hold, 1A Trip, SMD Product overview: 1812L050PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 500mA, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 500mA, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L050PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1812 PTC Resettable Fuse, 15V, 500mA Hold, 1A Trip, SMD Product overview: 1812L050PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 500mA, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 500mA, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L050PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15V 500mA 1A Circuit Protection Fuse
150-1812L050PR
SMD 15V 500mA 1A Circuit Protection Fuse 150-1812L050PR
1812 PTC Resettable Fuse, 15V, 500mA Hold, 1A Trip, SMD Product overview: 1812L050PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 500mA, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 500mA, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L050PR can be used for catalog matching and distributor lookup.

1812 PTC Resettable Fuse, 15V, 500mA Hold, 1A Trip, SMD Product overview: 1812L050PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 500mA, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 500mA, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L050PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 15V, 500Ma, 1812; Product Range Littelfuse - 18M4786 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 500Ma, 1812; Product Range Littelfuse
18M4786
Fuse, Ptc Reset, 15V, 500Ma, 1812; Product Range Littelfuse 18M4786
FUSE, PTC RESET, 15V, 500mA, 1812; Product Range:PolySwitch 1812L Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.63mm RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 500mA, 1812; Product Range:PolySwitch 1812L Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.63mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Littelfuse - 05M2397 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Littelfuse
05M2397
Fuse, Ptc Resettable, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Littelfuse 05M2397
FUSE, PTC RESETTABLE, 15V, 500mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; External Depth:0.63mmRoHS Compliant: Yes

FUSE, PTC RESETTABLE, 15V, 500mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; External Depth:0.63mmRoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Series 1812L; Thermistor Mounting Littelfuse - 67W0553 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Series 1812L; Thermistor Mounting Littelfuse
67W0553
Resettable Fuse, Series 1812L; Thermistor Mounting Littelfuse 67W0553
RESETTABLE FUSE, SERIES 1812L; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RESETTABLE FUSE, SERIES 1812L; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L050PR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L050PR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L050PR
15V 500mA 100A 1A 1812 Resettable Fuses ROHS

15V 500mA 100A 1A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L050PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L050PR
Circuit Protection - PTC Resettable Fuses 1812L050PR
PTC RESET FUSE 15V 500MA 1812

PTC RESET FUSE 15V 500MA 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-1812L050PR 18M4786 05M2397 67W0553 1812L050PR 1812L050PR
Product Name SMD 15V 500mA 1A Circuit Protection Fuse Fuse, Ptc Reset, 15V, 500Ma, 1812; Product Range Littelfuse Fuse, Ptc Resettable, 15V, 500Ma, 1812, Full Reel; Pptc Case Style Littelfuse Resettable Fuse, Series 1812L; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625020 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 8 amps
View Details
Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers