Littelfuse, Inc. Miniature D Shape Reed Sensor 1812L050

Description
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet
Description
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature D Shape Reed Sensor - 1812L050 - Littelfuse, Inc.
Rosemont, IL, United States
Miniature D Shape Reed Sensor
1812L050
Miniature D Shape Reed Sensor 1812L050
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 1812L050
Product Name Miniature D Shape Reed Sensor
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers