Littelfuse, Inc. 60V 350MA Circuit Protection Fuse 1812L035/60MR

Description
PTC RESET FUSE 60V 350MA 1812 Product overview: 1812L035/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L035/60MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 350MA 1812 Product overview: 1812L035/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L035/60MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 350MA Circuit Protection Fuse
150-1812L035/60MR
60V 350MA Circuit Protection Fuse 150-1812L035/60MR
PTC RESET FUSE 60V 350MA 1812 Product overview: 1812L035/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L035/60MR can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 350MA 1812 Product overview: 1812L035/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L035/60MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1812L035/60MR - 854199-1812L035/60MR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L035/60MR
854199-1812L035/60MR
PTC Resettable Fuses - 1812L035/60MR 854199-1812L035/60MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 854199-1812L035/60MR Series: POLY-FUSE®, 1812L Features: PTC Resettable Fuse 350 mA Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F8131CT, F8131TR, F8131DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 854199-1812L035/60MR
Series: POLY-FUSE®, 1812L
Features: PTC Resettable Fuse 350 mA Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8533.40.8070
Other Part Number: F8131CT, F8131TR, F8131DKR

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L035/60MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L035/60MR
Circuit Protection - PTC Resettable Fuses 1812L035/60MR
PTC RESET FUSE 60V 350MA 1812

PTC RESET FUSE 60V 350MA 1812

Supplier's Site
Pptc Resettable Fuse, 0.35A, 60Vdc, Smd; Pptc Case Style Littelfuse - 39AH9733 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.35A, 60Vdc, Smd; Pptc Case Style Littelfuse
39AH9733
Pptc Resettable Fuse, 0.35A, 60Vdc, Smd; Pptc Case Style Littelfuse 39AH9733
PPTC RESETTABLE FUSE, 0.35A, 60VDC, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.15s; Current Rating Max:10A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.35A, 60VDC, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.15s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1812L035/60MR 854199-1812L035/60MR 1812L035/60MR 39AH9733
Product Name 60V 350MA Circuit Protection Fuse PTC Resettable Fuses - 1812L035/60MR Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 0.35A, 60Vdc, Smd; Pptc Case Style Littelfuse
Mounting Surface Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8420CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA10BC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 50 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers