Littelfuse, Inc. PTC Resettable Fuses - 1812L035/30DR 1812L035/30DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001803-1812L035/30D R Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 30V Current - Max: 40A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 750mA Time to Trip: 150ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 400 mOhm Resistance - Post Trip (R1) (Max): 1.7 Ohm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001803-1812L035/30D R Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 30V Current - Max: 40A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 750mA Time to Trip: 150ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 400 mOhm Resistance - Post Trip (R1) (Max): 1.7 Ohm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1812L035/30DR - 1001803-1812L035/30DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L035/30DR
1001803-1812L035/30DR
PTC Resettable Fuses - 1812L035/30DR 1001803-1812L035/30DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001803-1812L035/30D R Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 30V Current - Max: 40A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 750mA Time to Trip: 150ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 400 mOhm Resistance - Post Trip (R1) (Max): 1.7 Ohm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001803-1812L035/30DR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.049" (1.25mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Hold (Ih) (Max): 350mA
Current - Trip (It): 750mA
Time to Trip: 150ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 400 mOhm
Resistance - Post Trip (R1) (Max): 1.7 Ohm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 30V 350mA Circuit Protection Fuse
150-1812L035/30DR
SMD 30V 350mA Circuit Protection Fuse 150-1812L035/30DR
30V 350mA 1812 SMD PTC Resettable Fuse Product overview: 1812L035/30DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 350mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 350mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L035/30DR can be used for catalog matching and distributor lookup.

30V 350mA 1812 SMD PTC Resettable Fuse Product overview: 1812L035/30DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 350mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 350mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L035/30DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L035/30DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L035/30DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L035/30DR
30V 350mA 40A 750mA 1812 Resettable Fuses ROHS

30V 350mA 40A 750mA 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Resettable Ptc, 1812, 30Vdc, 350Ma; Pptc Case Style Littelfuse - 64R8224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1812, 30Vdc, 350Ma; Pptc Case Style Littelfuse
64R8224
Fuse, Resettable Ptc, 1812, 30Vdc, 350Ma; Pptc Case Style Littelfuse 64R8224
FUSE, RESETTABLE PTC, 1812, 30VDC, 350mA; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:30VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1812, 30VDC, 350mA; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:30VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 30V, 0.35A, 1812; Thermistor Mounting Littelfuse - 76Y5550 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 0.35A, 1812; Thermistor Mounting Littelfuse
76Y5550
Fuse, Ptc Resettable, 30V, 0.35A, 1812; Thermistor Mounting Littelfuse 76Y5550
FUSE, PTC RESETTABLE, 30V, 0.35A, 1812; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 0.35A, 1812; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 1812, 30Vdc, 350Ma, Full Reel; Pptc Case Style Littelfuse - 28X2657 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1812, 30Vdc, 350Ma, Full Reel; Pptc Case Style Littelfuse
28X2657
Fuse, Resettable Ptc, 1812, 30Vdc, 350Ma, Full Reel; Pptc Case Style Littelfuse 28X2657
FUSE, RESETTABLE PTC, 1812, 30VDC, 350mA, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:30VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.15s RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1812, 30VDC, 350mA, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:30VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.15s RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1812L035/30DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L035/30DR
Circuit Protection - PTC Resettable Fuses 1812L035/30DR
PTC RESET FUSE 30V 350MA 1812

PTC RESET FUSE 30V 350MA 1812

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1001803-1812L035/30DR 150-1812L035/30DR 1812L035/30DR 64R8224 76Y5550 1812L035/30DR
Product Name PTC Resettable Fuses - 1812L035/30DR SMD 30V 350mA Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Resettable Ptc, 1812, 30Vdc, 350Ma; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 30V, 0.35A, 1812; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRJ -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details