Littelfuse, Inc. PTC Resettable Fuses - 1812L020/60DR 1812L020/60DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 713013-1812L020/60DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 400mA Time to Trip: 2s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 200mA Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 1.4 Ohms Resistance - Post Trip (R1) (Maximum): 4.4 Ohms Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 713013-1812L020/60DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 400mA Time to Trip: 2s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 200mA Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 1.4 Ohms Resistance - Post Trip (R1) (Maximum): 4.4 Ohms Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1812L020/60DR - 713013-1812L020/60DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L020/60DR
713013-1812L020/60DR
PTC Resettable Fuses - 1812L020/60DR 713013-1812L020/60DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 713013-1812L020/60DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 400mA Time to Trip: 2s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 200mA Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 1.4 Ohms Resistance - Post Trip (R1) (Maximum): 4.4 Ohms Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 713013-1812L020/60DR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 400mA
Time to Trip: 2s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 200mA
Thickness (Maximum): 0.049" (1.25mm)
Resistance - Initial (Ri) (Minimum): 1.4 Ohms
Resistance - Post Trip (R1) (Maximum): 4.4 Ohms
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)

Buy Now
Singapore, Singapore
SMD 30V 200mA Circuit Protection Fuse
150-1812L020/60DR
SMD 30V 200mA Circuit Protection Fuse 150-1812L020/60DR
PTC Resettable Fuse, 2.9R, 30V, 200mA, 1812 SMD Product overview: 1812L020/60DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L020/60DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 2.9R, 30V, 200mA, 1812 SMD Product overview: 1812L020/60DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L020/60DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 60Vdc, 0.2A, Smd; Thermistor Mounting Littelfuse - 17AC5645 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 0.2A, Smd; Thermistor Mounting Littelfuse
17AC5645
Fuse, Resettable Ptc, 60Vdc, 0.2A, Smd; Thermistor Mounting Littelfuse 17AC5645
FUSE, RESETTABLE PTC, 60VDC, 0.2A, SMD; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:200mA; Tripping Current:400A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 0.2A, SMD; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:200mA; Tripping Current:400A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 0.2A, 60Vdc, 1812; Pptc Case Style Littelfuse - 80Y5024 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.2A, 60Vdc, 1812; Pptc Case Style Littelfuse
80Y5024
Pptc Resettable Fuse, 0.2A, 60Vdc, 1812; Pptc Case Style Littelfuse 80Y5024
PPTC RESETTABLE FUSE, 0.2A, 60VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.2A, 60VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L020/60DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L020/60DR
Circuit Protection - PTC Resettable Fuses 1812L020/60DR
PTC RESET FUSE 60V 200MA 1812

PTC RESET FUSE 60V 200MA 1812

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 713013-1812L020/60DR 150-1812L020/60DR 17AC5645 80Y5024 1812L020/60DR
Product Name PTC Resettable Fuses - 1812L020/60DR SMD 30V 200mA Circuit Protection Fuse Fuse, Resettable Ptc, 60Vdc, 0.2A, Smd; Thermistor Mounting Littelfuse Pptc Resettable Fuse, 0.2A, 60Vdc, 1812; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8657370 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Micro Fuses - VF392 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers