Littelfuse, Inc. SMD 60V 140mA 10A Circuit Protection Fuse 1812L014DR

Description
60V 140mA 10A 1812 SMD PTC Resettable Fuse Product overview: 1812L014DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 140mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 140mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L014DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 140mA 10A 1812 SMD PTC Resettable Fuse Product overview: 1812L014DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 140mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 140mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L014DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 140mA 10A Circuit Protection Fuse
150-1812L014DR
SMD 60V 140mA 10A Circuit Protection Fuse 150-1812L014DR
60V 140mA 10A 1812 SMD PTC Resettable Fuse Product overview: 1812L014DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 140mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 140mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L014DR can be used for catalog matching and distributor lookup.

60V 140mA 10A 1812 SMD PTC Resettable Fuse Product overview: 1812L014DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 140mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 140mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L014DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7874277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874277
Resettable Fuses 7874277
Littelfuse 1812L014DR Resettable Fuse

Littelfuse 1812L014DR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874277P
Resettable Fuses 7874277P
Littelfuse 1812L014DR Resettable Fuse

Littelfuse 1812L014DR Resettable Fuse

Supplier's Site
PTC Resettable Fuses - 1812L014DR - 1001801-1812L014DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L014DR
1001801-1812L014DR
PTC Resettable Fuses - 1812L014DR 1001801-1812L014DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001801-1812L014DR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.077" (1.95mm) Voltage - Max: 60V Current - Max: 10A Current - Hold (Ih) (Max): 140mA Current - Trip (It): 340mA Time to Trip: 150ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 1.5 Ohm Resistance - Post Trip (R1) (Max): 6 Ohm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001801-1812L014DR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.077" (1.95mm)
Voltage - Max: 60V
Current - Max: 10A
Current - Hold (Ih) (Max): 140mA
Current - Trip (It): 340mA
Time to Trip: 150ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 1.5 Ohm
Resistance - Post Trip (R1) (Max): 6 Ohm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L014DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L014DR
Circuit Protection - PTC Resettable Fuses 1812L014DR
PTC RESET FUSE 60V 140MA 1812

PTC RESET FUSE 60V 140MA 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L014DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L014DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L014DR
60V 140mA 10A 340mA 1812 Resettable Fuses ROHS

60V 140mA 10A 340mA 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Littelfuse - 05M2395 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Littelfuse
05M2395
Fuse, Ptc Resettable, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Littelfuse 05M2395
FUSE, PTC RESETTABLE, 60V, 140mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:340mA; Time to Trip:0.15s; Length:4.55mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60V, 140mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:340mA; Time to Trip:0.15s; Length:4.55mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Littelfuse - 18M4784 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Littelfuse
18M4784
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Littelfuse 18M4784
FUSE, PTC RESET, 60V, 140mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:340mA; Time to Trip:0.15s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 140mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:340mA; Time to Trip:0.15s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 10A, 60V, 1812; Thermistor Mounting Littelfuse - 78R5552 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 10A, 60V, 1812; Thermistor Mounting Littelfuse
78R5552
Resettable Fuse, Ptc, 10A, 60V, 1812; Thermistor Mounting Littelfuse 78R5552
RESETTABLE FUSE, PTC, 10A, 60V, 1812; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:140mA; Tripping Current:340mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 10A, 60V, 1812; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:140mA; Tripping Current:340mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-1812L014DR 7874277 1001801-1812L014DR 1812L014DR 1812L014DR 05M2395 18M4784 78R5552
Product Name SMD 60V 140mA 10A Circuit Protection Fuse Resettable Fuses PTC Resettable Fuses - 1812L014DR Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Littelfuse Resettable Fuse, Ptc, 10A, 60V, 1812; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Rated Voltage 60 volts 60 volts 60 volts 60 volts 60 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Features Resettable Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1233-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRA -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 6000 amps
View Details