PTC Resettable Fuse, 15ohm Product overview: 1812L010/60DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L010/60DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 713012-1812L010/60DR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 60V
Current - Max: 10A
Current - Trip (It): 300mA
Time to Trip: 1.5s
Family Name: 1812L
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 100mA
Thickness (Maximum): 0.049" (1.25mm)
Resistance - Initial (Ri) (Minimum): 1.6 Ohms
Resistance - Post Trip (R1) (Maximum): 15 Ohms
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
FUSE, RESETTABLE PTC, 60VDC, 0.1A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes
PTC RESET FUSE 60V 100MA 1812
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-1812L010/60DR | 713012-1812L010/60DR | 39AH9732 | 1812L010/60DR |
| Product Name | 15ohm Circuit Protection Fuse | PTC Resettable Fuses - 1812L010/60DR | Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Pptc Case Style Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | ||
| Mounting | SMD | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |