2.5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 876275-18112500001
Series: 181
Operating Temperature Range: -40°C ~ 85°C
Features: 2.5 A 250 V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Package: Bulk
Package: 5mm x 20mm
Mounting: Holder
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: 1811250000, 19181-058, WK2258, WK2258-NDR
FUSE CERAMIC 2.5A 250VAC 5X20MM Product overview: 18112500001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-18112500001 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | WK2258-ND | 876275-18112500001 | 139-18112500001 |
| Product Name | Fuses | Fuses - 18112500001 | 2.5A Circuit Protection Fuse |
| Fuse Type | Miniature | ||
| Approvals / Standards | UL; BSI; VDE; SEMKO | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Rated Breaking Capacity | 1500 amps |