Fuse Miniature 2A 250V 5 X 20mm Product overview: 18112000001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-18112000001 can be used for catalog matching and distributor lookup.
2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 876274-18112000001
Series: 181
Operating Temperature Range: -40°C ~ 85°C
Features: 2 A 250 V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Package: Bulk
Package: 5mm x 20mm
Mounting: Holder
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: 1811200000, 19181-057, WK2257, WK2257-NDR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-18112000001 | WK2257-ND | 876274-18112000001 |
| Product Name | 2A 250V Circuit Protection Fuse | Fuses | Fuses - 18112000001 |
| Approvals / Standards | RoHS | UL; BSI; VDE; SEMKO | |
| Rated Voltage | 250 volts | ||
| Rated Current | 2 amps | ||
| Fuse Type | Miniature |