Littelfuse, Inc. SMD 2.1A 4.7A 100A Circuit Protection Fuse 16VT210LU

Description
PTC Resettable Fuse 2.1A(hold) 4.7A(trip) 16VDC 100A 1.5W 5s 0.018Ohm SMD Solder Pad 11.8 X 5.3 X 0.8mm Bulk Product overview: 16VT210LU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 4.7A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.1A, 4.7A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16VT210LU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 2.1A(hold) 4.7A(trip) 16VDC 100A 1.5W 5s 0.018Ohm SMD Solder Pad 11.8 X 5.3 X 0.8mm Bulk Product overview: 16VT210LU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 4.7A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.1A, 4.7A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16VT210LU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.1A 4.7A 100A Circuit Protection Fuse
150-16VT210LU
SMD 2.1A 4.7A 100A Circuit Protection Fuse 150-16VT210LU
PTC Resettable Fuse 2.1A(hold) 4.7A(trip) 16VDC 100A 1.5W 5s 0.018Ohm SMD Solder Pad 11.8 X 5.3 X 0.8mm Bulk Product overview: 16VT210LU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 4.7A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.1A, 4.7A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16VT210LU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 2.1A(hold) 4.7A(trip) 16VDC 100A 1.5W 5s 0.018Ohm SMD Solder Pad 11.8 X 5.3 X 0.8mm Bulk Product overview: 16VT210LU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 4.7A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.1A, 4.7A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16VT210LU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 16VT210LU - 1104810-16VT210LU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 16VT210LU
1104810-16VT210LU
PTC Resettable Fuses - 16VT210LU 1104810-16VT210LU
Manufacturer: Littelfuse Inc. Win Source Part Number: 1104810-16VT210LU Packaging: Bulk Type: Polymeric Approvals: cURus, TUV Mounting: User Defined Thickness (Max): 0.032" (0.80mm) Voltage - Max: 16V Current - Max: 100A Current - Hold (Ih) (Max): 2.1A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.984" L x 0.201" W (25.00mm x 5.10mm) Resistance - Initial (Ri) (Min): 18 mOhm Resistance - Post Trip (R1) (Max): 60 mOhm Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1104810-16VT210LU
Packaging: Bulk
Type: Polymeric
Approvals: cURus, TUV
Mounting: User Defined
Thickness (Max): 0.032" (0.80mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Hold (Ih) (Max): 2.1A
Current - Trip (It): 4.7A
Time to Trip: 5s
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.984" L x 0.201" W (25.00mm x 5.10mm)
Resistance - Initial (Ri) (Min): 18 mOhm
Resistance - Post Trip (R1) (Max): 60 mOhm
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-16VT210LU 1104810-16VT210LU
Product Name SMD 2.1A 4.7A 100A Circuit Protection Fuse PTC Resettable Fuses - 16VT210LU
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data