Littelfuse, Inc. Through-Hole 0.0056ohm Circuit Protection Fuse 16R800GMR

Description
PTC Resettable Fuse, 0.0056ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R800GMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0056ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0056ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R800GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.0056ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R800GMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0056ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0056ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R800GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.0056ohm Circuit Protection Fuse
150-16R800GMR
Through-Hole 0.0056ohm Circuit Protection Fuse 150-16R800GMR
PTC Resettable Fuse, 0.0056ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R800GMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0056ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0056ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R800GMR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.0056ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R800GMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0056ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0056ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R800GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 16R800GMR - 803592-16R800GMR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 16R800GMR
803592-16R800GMR
PTC Resettable Fuses - 16R800GMR 803592-16R800GMR
Manufacturer: Littelfuse Inc. Win Source Part Number: 803592-16R800GMR Packaging: Tape & Box (TB) Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 13.6A Time to Trip: 5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.500" L x 0.118" W (12.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 5.6 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 8A Height - Seated (Maximum): 0.823" (20.90mm) Resistance - Post Trip (R1) (Maximum): 17.5 mOhms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803592-16R800GMR
Packaging: Tape & Box (TB)
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 13.6A
Time to Trip: 5s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.500" L x 0.118" W (12.70mm x 3.00mm)
Resistance - Initial (Ri) (Min): 5.6 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 8A
Height - Seated (Maximum): 0.823" (20.90mm)
Resistance - Post Trip (R1) (Maximum): 17.5 mOhms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - 16R800GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
16R800GMR
Circuit Protection - PTC Resettable Fuses 16R800GMR
PTC RESET FUSE 16V 8A RADIAL

PTC RESET FUSE 16V 8A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-16R800GMR 803592-16R800GMR 16R800GMR
Product Name Through-Hole 0.0056ohm Circuit Protection Fuse PTC Resettable Fuses - 16R800GMR Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 4SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 72 volts
Rated Current 100 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details