PTC Resettable Fuse, 0.0077ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R700GMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0077ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0077ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R700GMR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361746-16R700GMR
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 16R
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.441" L x 0.118" W (11.20mm x 3.00mm)
Height - Seated (Max): 0.776" (19.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 7 A
Voltage - Max: 16V
Current - Trip (It): 11.9 A
Time to Trip: 3.5 s
Product Status: Active
Resistance - Initial (Ri) (Min): 7.7 mOhms
Resistance - Post Trip (R1) (Max): 20 mOhms
PTC RESET FUSE 16V 7A RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-16R700GMR | 1361746-16R700GMR | 16R700GMR |
| Product Name | Through-Hole 0.0077ohm Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |