Littelfuse, Inc. Through-Hole 0.01ohm Circuit Protection Fuse 16R600GU

Description
PTC Resettable Fuse, 0.01ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R600GU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.01ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.01ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R600GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.01ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R600GU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.01ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.01ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R600GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.01ohm Circuit Protection Fuse
150-16R600GU
Through-Hole 0.01ohm Circuit Protection Fuse 150-16R600GU
PTC Resettable Fuse, 0.01ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R600GU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.01ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.01ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R600GU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.01ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R600GU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.01ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.01ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R600GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 16R600GU - 850076-16R600GU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 16R600GU
850076-16R600GU
PTC Resettable Fuses - 16R600GU 850076-16R600GU
Manufacturer: Littelfuse Inc. Win Source Part Number: 850076-16R600GU Series: POLY-FUSE®, 16R Features: PTC Resettable Fuse 6 A Ih Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: F3184, 1294-16R600GU, 16R600G

Manufacturer: Littelfuse Inc.
Win Source Part Number: 850076-16R600GU
Series: POLY-FUSE®, 16R
Features: PTC Resettable Fuse 6 A Ih
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: F3184, 1294-16R600GU, 16R600G

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 16R600GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
16R600GU
Circuit Protection - PTC Resettable Fuses 16R600GU
PTC RESET FUSE 16V 6A RADIAL

PTC RESET FUSE 16V 6A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-16R600GU 850076-16R600GU 16R600GU
Product Name Through-Hole 0.01ohm Circuit Protection Fuse PTC Resettable Fuses - 16R600GU Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD1500VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 2800 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details