Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 16R500GU

Description
Win Source Part Number: 1361705-16R500GU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 16R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.409" L x 0.118" W (10.40mm x 3.00mm) Height - Seated (Max): 0.563" (14.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 5 A Voltage - Max: 16V Current - Trip (It): 8.5 A Time to Trip: 2 s Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 34 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361705-16R500GU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 16R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.409" L x 0.118" W (10.40mm x 3.00mm) Height - Seated (Max): 0.563" (14.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 5 A Voltage - Max: 16V Current - Trip (It): 8.5 A Time to Trip: 2 s Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 34 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361705-16R500GU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361705-16R500GU
Circuit Protection - PTC Resettable Fuses 1361705-16R500GU
Win Source Part Number: 1361705-16R500GU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 16R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.409" L x 0.118" W (10.40mm x 3.00mm) Height - Seated (Max): 0.563" (14.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 5 A Voltage - Max: 16V Current - Trip (It): 8.5 A Time to Trip: 2 s Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 34 mOhms

Win Source Part Number: 1361705-16R500GU
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 16R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.409" L x 0.118" W (10.40mm x 3.00mm)
Height - Seated (Max): 0.563" (14.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 5 A
Voltage - Max: 16V
Current - Trip (It): 8.5 A
Time to Trip: 2 s
Resistance - Initial (Ri) (Min): 15 mOhms
Resistance - Post Trip (R1) (Max): 34 mOhms

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.015ohm Circuit Protection Fuse
150-16R500GU
Through-Hole 0.015ohm Circuit Protection Fuse 150-16R500GU
PTC Resettable Fuse, 0.015ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R500GU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.015ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.015ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R500GU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.015ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16R500GU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.015ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.015ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R500GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 16R500GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
16R500GU
Circuit Protection - PTC Resettable Fuses 16R500GU
PTC RESET FUSE 16V 5A RADIAL

PTC RESET FUSE 16V 5A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361705-16R500GU 150-16R500GU 16R500GU
Product Name Circuit Protection - PTC Resettable Fuses Through-Hole 0.015ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details