Littelfuse, Inc. 16V 4A 100A Circuit Protection Fuse 16R400GPR

Description
16V Radial Varistor, 4A Hold Current, 100A Max Product overview: 16R400GPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 4A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R400GPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V Radial Varistor, 4A Hold Current, 100A Max Product overview: 16R400GPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 4A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R400GPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 4A 100A Circuit Protection Fuse
150-16R400GPR
16V 4A 100A Circuit Protection Fuse 150-16R400GPR
16V Radial Varistor, 4A Hold Current, 100A Max Product overview: 16R400GPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 4A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R400GPR can be used for catalog matching and distributor lookup.

16V Radial Varistor, 4A Hold Current, 100A Max Product overview: 16R400GPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 4A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R400GPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 16R400GPR - 1121440-16R400GPR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 16R400GPR
1121440-16R400GPR
PTC Resettable Fuses - 16R400GPR 1121440-16R400GPR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1121440-16R400GPR Packaging: Cut Tape (CT) Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 6.8A Time to Trip: 1.7s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 4A Height - Seated (Maximum): 0.504" (12.80mm) Resistance - Initial (Ri) (Minimum): 21 mOhms Resistance - Post Trip (R1) (Maximum): 60 mOhms Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121440-16R400GPR
Packaging: Cut Tape (CT)
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 6.8A
Time to Trip: 1.7s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 4A
Height - Seated (Maximum): 0.504" (12.80mm)
Resistance - Initial (Ri) (Minimum): 21 mOhms
Resistance - Post Trip (R1) (Maximum): 60 mOhms
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - 16R400GPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
16R400GPR
Circuit Protection - PTC Resettable Fuses 16R400GPR
PTC RESET FUSE 16V 4A RADIAL

PTC RESET FUSE 16V 4A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-16R400GPR 1121440-16R400GPR 16R400GPR
Product Name 16V 4A 100A Circuit Protection Fuse PTC Resettable Fuses - 16R400GPR Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details