Littelfuse, Inc. 1.6A 3.2A 40A Circuit Protection Fuse 16R160BU

Description
PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 16VDC 40A 0.9W 9s 0.03Ohm Radial 8.9 X 3 X 15.2mm Bulk Product overview: 16R160BU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R160BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 16VDC 40A 0.9W 9s 0.03Ohm Radial 8.9 X 3 X 15.2mm Bulk Product overview: 16R160BU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R160BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6A 3.2A 40A Circuit Protection Fuse - 150-16R160BU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6A 3.2A 40A Circuit Protection Fuse
150-16R160BU
1.6A 3.2A 40A Circuit Protection Fuse 150-16R160BU
PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 16VDC 40A 0.9W 9s 0.03Ohm Radial 8.9 X 3 X 15.2mm Bulk Product overview: 16R160BU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R160BU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 16VDC 40A 0.9W 9s 0.03Ohm Radial 8.9 X 3 X 15.2mm Bulk Product overview: 16R160BU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R160BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 16R160BU - 803992-16R160BU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 16R160BU
803992-16R160BU
PTC Resettable Fuses - 16R160BU 803992-16R160BU
Manufacturer: Littelfuse Inc. Win Source Part Number: 803992-16R160BU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 16V Current - Max: 40A Current - Trip (It): 3.2A Time to Trip: 9s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.6A Height - Seated (Maximum): 0.598" (15.20mm) Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803992-16R160BU
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 40A
Current - Trip (It): 3.2A
Time to Trip: 9s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)
Resistance - Initial (Ri) (Min): 30 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1.6A
Height - Seated (Maximum): 0.598" (15.20mm)
Resistance - Post Trip (R1) (Maximum): 110 mOhms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - 16R160BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
16R160BU
Circuit Protection - PTC Resettable Fuses 16R160BU
PTC RESET FUSE 16V 1.6A RADIAL

PTC RESET FUSE 16V 1.6A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-16R160BU 803992-16R160BU 16R160BU
Product Name 1.6A 3.2A 40A Circuit Protection Fuse PTC Resettable Fuses - 16R160BU Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data