Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16R1000G |
| Product Name | 16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC |
| Mounting | Solderable (with leads) |