Littelfuse, Inc. 16V 900mA 40A Circuit Protection Fuse 16R090BU

Description
16V Radial Varistor, 900mA, 40A Max, 180mR Product overview: 16R090BU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 900mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R090BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V Radial Varistor, 900mA, 40A Max, 180mR Product overview: 16R090BU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 900mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R090BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 900mA 40A Circuit Protection Fuse - 150-16R090BU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 900mA 40A Circuit Protection Fuse
150-16R090BU
16V 900mA 40A Circuit Protection Fuse 150-16R090BU
16V Radial Varistor, 900mA, 40A Max, 180mR Product overview: 16R090BU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 900mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R090BU can be used for catalog matching and distributor lookup.

16V Radial Varistor, 900mA, 40A Max, 180mR Product overview: 16R090BU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 900mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R090BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 16R090BU - 802349-16R090BU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 16R090BU
802349-16R090BU
PTC Resettable Fuses - 16R090BU 802349-16R090BU
Manufacturer: Littelfuse Inc. Win Source Part Number: 802349-16R090BU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 16V Current - Max: 40A Current - Trip (It): 1.8A Time to Trip: 1.2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 70 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 900mA Height - Seated (Maximum): 0.480" (12.20mm) Resistance - Post Trip (R1) (Maximum): 180 mOhms Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802349-16R090BU
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 40A
Current - Trip (It): 1.8A
Time to Trip: 1.2s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 70 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 900mA
Height - Seated (Maximum): 0.480" (12.20mm)
Resistance - Post Trip (R1) (Maximum): 180 mOhms
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - 16R090BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
16R090BU
Circuit Protection - PTC Resettable Fuses 16R090BU
PTC RESET FUSE 16V 900MA RADIAL

PTC RESET FUSE 16V 900MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-16R090BU 802349-16R090BU 16R090BU
Product Name 16V 900mA 40A Circuit Protection Fuse PTC Resettable Fuses - 16R090BU Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AML -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details