Littelfuse, Inc. Automotive 15A 32V Circuit Protection Fuse 168.6785.5152

Description
Fuse Blade 15A 32V Socket 11.9 X 3.8 X 8.6mm Thermoplastic Automotive UL/cULus Product overview: 168.6785.5152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-168.6785.5152 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Blade 15A 32V Socket 11.9 X 3.8 X 8.6mm Thermoplastic Automotive UL/cULus Product overview: 168.6785.5152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-168.6785.5152 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 15A 32V Circuit Protection Fuse - 139-168.6785.5152 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15A 32V Circuit Protection Fuse
139-168.6785.5152
Automotive 15A 32V Circuit Protection Fuse 139-168.6785.5152
Fuse Blade 15A 32V Socket 11.9 X 3.8 X 8.6mm Thermoplastic Automotive UL/cULus Product overview: 168.6785.5152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-168.6785.5152 can be used for catalog matching and distributor lookup.

Fuse Blade 15A 32V Socket 11.9 X 3.8 X 8.6mm Thermoplastic Automotive UL/cULus Product overview: 168.6785.5152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-168.6785.5152 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
168.6785.5152
Circuit Protection - Fuses 168.6785.5152
FUSE AUTO 15A 32VDC BLADE MINI

FUSE AUTO 15A 32VDC BLADE MINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 139-168.6785.5152 168.6785.5152
Product Name Automotive 15A 32V Circuit Protection Fuse Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-1879-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details