Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
LITTELFUSE, INC.
166.7000.5302 -- FUSES
Littelfuse, Inc.
Fuses
166.7000.5302
Description
FUSE AUTOMOTIVE 30A 80VDC BLADE
ODG (Origin Data Global)
Done
Datasheet
Description
FUSE AUTOMOTIVE 30A 80VDC BLADE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Fuses
166.7000.5302
Fuses
166.7000.5302
FUSE AUTOMOTIVE 30A 80VDC BLADE
FUSE AUTOMOTIVE 30A 80VDC BLADE
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
166.7000.5302
Product Name
Fuses
Type
Blade, ATO/ATC
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Voltage Reference
TLVH431NCDBZRR
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
70000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Rochester Electronics
PMIC - Supervisors
ADM1815-10AKSZ-RL7
View Details
Texas Instruments
V/F and F/V Converters
2C444
View Details
Qorvo
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T
ACT8931AQJ633-T
Specs
Output Options
Inverting
Type
40-TQFN (5x5)
I
Q
65 µA
View Details