Littelfuse, Inc. Fuses 166.7000.5252

Description
25A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
25A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5166-ND - DigiKey
Thief River Falls, MN, United States
25A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

25A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 1361588-166.7000.5252 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361588-166.7000.5252
Circuit Protection - Fuses 1361588-166.7000.5252
Win Source Part Number: 1361588-166.7000.525 2 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: FKS ATO® Package: Bulk Product Status: Active Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25 A Color: Clear Voltage Rating - DC: 80 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 950 Approval Agency: cULus DC Cold Resistance: 0.00227 Ohms

Win Source Part Number: 1361588-166.7000.5252
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: FKS ATO®
Package: Bulk
Product Status: Active
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25 A
Color: Clear
Voltage Rating - DC: 80 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 950
Approval Agency: cULus
DC Cold Resistance: 0.00227 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 25A 80V Circuit Protection Fuse
139-166.7000.5252
Automotive 25A 80V Circuit Protection Fuse 139-166.7000.5252
Fuse Blade 25A 80V Socket 19 X 5 X 13.2mm Thermoplastic Automotive UL/cULus Product overview: 166.7000.5252 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5252 can be used for catalog matching and distributor lookup.

Fuse Blade 25A 80V Socket 19 X 5 X 13.2mm Thermoplastic Automotive UL/cULus Product overview: 166.7000.5252 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5252 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
166.7000.5252
Circuit Protection - Fuses 166.7000.5252
FUSE AUTO 25A 80VDC BLADE ATO

FUSE AUTO 25A 80VDC BLADE ATO

Supplier's Site
Automotive Fuse, Time Delay, 25A, 80Vdc Rohs Compliant Littelfuse - 81AH9575 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 25A, 80Vdc Rohs Compliant Littelfuse
81AH9575
Automotive Fuse, Time Delay, 25A, 80Vdc Rohs Compliant Littelfuse 81AH9575
AUTOMOTIVE FUSE, TIME DELAY, 25A, 80VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 25A, 80VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F5166-ND 1361588-166.7000.5252 139-166.7000.5252 166.7000.5252 81AH9575
Product Name Fuses Circuit Protection - Fuses Automotive 25A 80V Circuit Protection Fuse Circuit Protection - Fuses Automotive Fuse, Time Delay, 25A, 80Vdc Rohs Compliant Littelfuse
Fuse Type Blade
Approvals / Standards UL RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers