Littelfuse, Inc. Fuses 166.7000.5152

Description
15A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
15A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5162-ND - DigiKey
Thief River Falls, MN, United States
15A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

15A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Fuses - 166.7000.5152 - 810020-166.7000.5152 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 166.7000.5152
810020-166.7000.5152
Fuses - 166.7000.5152 810020-166.7000.5152
Manufacturer: Littelfuse Inc. Win Source Part Number: 810020-166.7000.5152 Packaging: Bulk Mounting Style: Holder Color: Blue Fuse Type: Automotive Voltage Rating - DC: 80V Response Time: Slow Blow Melting I2t: 162 Approvals: cULus DC Cold Resistance: 0.0046 Ohms Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) Manufacturer Package: Blade, ATO/ATC Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 810020-166.7000.5152
Packaging: Bulk
Mounting Style: Holder
Color: Blue
Fuse Type: Automotive
Voltage Rating - DC: 80V
Response Time: Slow Blow
Melting I2t: 162
Approvals: cULus
DC Cold Resistance: 0.0046 Ohms
Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm)
Manufacturer Package: Blade, ATO/ATC
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Singapore, Singapore
15A Circuit Protection Fuse
139-166.7000.5152
15A Circuit Protection Fuse 139-166.7000.5152
15A 80VDC Blade Fuse, Inline Holder, Thermoplastic Product overview: 166.7000.5152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5152 can be used for catalog matching and distributor lookup.

15A 80VDC Blade Fuse, Inline Holder, Thermoplastic Product overview: 166.7000.5152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 166.7000.5152
FUSE AUTO 15A 80VDC BLADE ATO

FUSE AUTO 15A 80VDC BLADE ATO

Supplier's Site
Automotive Fuse, 15A, 80Vdc; Blow Characteristic Littelfuse - 67K1486 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 15A, 80Vdc; Blow Characteristic Littelfuse
67K1486
Automotive Fuse, 15A, 80Vdc; Blow Characteristic Littelfuse 67K1486
AUTOMOTIVE FUSE, 15A, 80VDC; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VDC:80V; Product Range:FKS ATO Series RoHS Compliant: Yes

AUTOMOTIVE FUSE, 15A, 80VDC; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VDC:80V; Product Range:FKS ATO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F5162-ND 810020-166.7000.5152 139-166.7000.5152 166.7000.5152 67K1486
Product Name Fuses Fuses - 166.7000.5152 15A Circuit Protection Fuse Circuit Protection - Fuses Automotive Fuse, 15A, 80Vdc; Blow Characteristic Littelfuse
Fuse Type Blade
Approvals / Standards UL RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Mounting Holder
Unlock Full Specs
to access all available technical data