Littelfuse, Inc. Circuit Protection - Fuses 166.7000.5102

Description
Win Source Part Number: 1361596-166.7000.510 2 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: FKS ATO® Package: Bulk Product Status: Active Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Color: Red Voltage Rating - DC: 80 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 86.4 Approval Agency: cULus DC Cold Resistance: 0.0079 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361596-166.7000.510 2 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: FKS ATO® Package: Bulk Product Status: Active Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Color: Red Voltage Rating - DC: 80 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 86.4 Approval Agency: cULus DC Cold Resistance: 0.0079 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361596-166.7000.5102 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361596-166.7000.5102
Circuit Protection - Fuses 1361596-166.7000.5102
Win Source Part Number: 1361596-166.7000.510 2 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: FKS ATO® Package: Bulk Product Status: Active Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Color: Red Voltage Rating - DC: 80 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 86.4 Approval Agency: cULus DC Cold Resistance: 0.0079 Ohms

Win Source Part Number: 1361596-166.7000.5102
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: FKS ATO®
Package: Bulk
Product Status: Active
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Color: Red
Voltage Rating - DC: 80 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 86.4
Approval Agency: cULus
DC Cold Resistance: 0.0079 Ohms

Buy Now Datasheet
Fuses - F5160-ND - DigiKey
Thief River Falls, MN, United States
10A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

10A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
10A 1000A Circuit Protection Fuse
139-166.7000.5102
10A 1000A Circuit Protection Fuse 139-166.7000.5102
Electric Fuse, 10A, 80VDC, 1000A (IR), ATO, Inline/holder, FKSATO, ROHS COMPLIANT Product overview: 166.7000.5102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5102 can be used for catalog matching and distributor lookup.

Electric Fuse, 10A, 80VDC, 1000A (IR), ATO, Inline/holder, FKSATO, ROHS COMPLIANT Product overview: 166.7000.5102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 166.7000.5102
FUSE AUTO 10A 80VDC BLADE ATO

FUSE AUTO 10A 80VDC BLADE ATO

Supplier's Site
Automotive Fuse, 10A, 80Vdc; Blow Characteristic Littelfuse - 67K1485 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 10A, 80Vdc; Blow Characteristic Littelfuse
67K1485
Automotive Fuse, 10A, 80Vdc; Blow Characteristic Littelfuse 67K1485
AUTOMOTIVE FUSE, 10A, 80VDC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VDC:80V; Product Range:FKS ATO Series RoHS Compliant: Yes

AUTOMOTIVE FUSE, 10A, 80VDC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VDC:80V; Product Range:FKS ATO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1361596-166.7000.5102 F5160-ND 139-166.7000.5102 166.7000.5102 67K1485
Product Name Circuit Protection - Fuses Fuses 10A 1000A Circuit Protection Fuse Circuit Protection - Fuses Automotive Fuse, 10A, 80Vdc; Blow Characteristic Littelfuse
Mounting Requires Holder
Rated Voltage 80 volts 80 volts 80 volts 80 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1678020 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3627 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 525 amps
View Details