Littelfuse, Inc. Fuses 166.7000.4752

Description
7.5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
7.5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5158-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

7.5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
Automotive 7.5A 80V Circuit Protection Fuse
139-166.7000.4752
Automotive 7.5A 80V Circuit Protection Fuse 139-166.7000.4752
Fuse Blade 7.5A 80V Socket 19 X 5 X 13.2mm Thermoplastic Automotive UL Product overview: 166.7000.4752 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.4752 can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A 80V Socket 19 X 5 X 13.2mm Thermoplastic Automotive UL Product overview: 166.7000.4752 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.4752 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361589-166.7000.4752 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361589-166.7000.4752
Circuit Protection - Fuses 1361589-166.7000.4752
Win Source Part Number: 1361589-166.7000.475 2 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: FKS ATO® Package: Bulk Product Status: Active Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 7.5 A Color: Brown Voltage Rating - DC: 80 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 44.5 Approval Agency: cULus DC Cold Resistance: 0.0115 Ohms

Win Source Part Number: 1361589-166.7000.4752
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: FKS ATO®
Package: Bulk
Product Status: Active
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 7.5 A
Color: Brown
Voltage Rating - DC: 80 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 44.5
Approval Agency: cULus
DC Cold Resistance: 0.0115 Ohms

Buy Now Datasheet
Automotive Fuse, Time Delay, 7.5A, 80Vdc Rohs Compliant Littelfuse - 81AH9571 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 7.5A, 80Vdc Rohs Compliant Littelfuse
81AH9571
Automotive Fuse, Time Delay, 7.5A, 80Vdc Rohs Compliant Littelfuse 81AH9571
AUTOMOTIVE FUSE, TIME DELAY, 7.5A, 80VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 7.5A, 80VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 166.7000.4752
FUSE AUTO 7.5A 80VDC BLADE ATO

FUSE AUTO 7.5A 80VDC BLADE ATO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F5158-ND 139-166.7000.4752 1361589-166.7000.4752 81AH9571 166.7000.4752
Product Name Fuses Automotive 7.5A 80V Circuit Protection Fuse Circuit Protection - Fuses Automotive Fuse, Time Delay, 7.5A, 80Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Blade
Approvals / Standards UL RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110413 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
View Details