Littelfuse, Inc. Fuses 166.7000.4502

Description
5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5156-ND - DigiKey
Thief River Falls, MN, United States
5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 1361587-166.7000.4502 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361587-166.7000.4502
Circuit Protection - Fuses 1361587-166.7000.4502
Win Source Part Number: 1361587-166.7000.450 2 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: FKS ATO® Package: Bulk Product Status: Active Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Color: Tan Voltage Rating - DC: 80 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 24.3 Approval Agency: cULus DC Cold Resistance: 0.0206 Ohms

Win Source Part Number: 1361587-166.7000.4502
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: FKS ATO®
Package: Bulk
Product Status: Active
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Color: Tan
Voltage Rating - DC: 80 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 24.3
Approval Agency: cULus
DC Cold Resistance: 0.0206 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 5A 80V Circuit Protection Fuse
139-166.7000.4502
Automotive 5A 80V Circuit Protection Fuse 139-166.7000.4502
Fuse Blade 5A 80V Socket 19 X 5 X 13.2mm Thermoplastic Automotive UL/cULus Product overview: 166.7000.4502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.4502 can be used for catalog matching and distributor lookup.

Fuse Blade 5A 80V Socket 19 X 5 X 13.2mm Thermoplastic Automotive UL/cULus Product overview: 166.7000.4502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.4502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse Fks 80V / 1000A Dc, 5A Rohs Compliant Littelfuse - 67K1483 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Fks 80V / 1000A Dc, 5A Rohs Compliant Littelfuse
67K1483
Fuse Fks 80V / 1000A Dc, 5A Rohs Compliant Littelfuse 67K1483
FUSE - FKS 80V / 1000A DC, 5A ROHS COMPLIANT: YES

FUSE - FKS 80V / 1000A DC, 5A ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 166.7000.4502
FUSE AUTO 5A 80VDC BLADE ATO/ATC

FUSE AUTO 5A 80VDC BLADE ATO/ATC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F5156-ND 1361587-166.7000.4502 139-166.7000.4502 67K1483 166.7000.4502
Product Name Fuses Circuit Protection - Fuses Automotive 5A 80V Circuit Protection Fuse Fuse Fks 80V / 1000A Dc, 5A Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Blade
Approvals / Standards UL RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF877 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details