Littelfuse, Inc. Automotive 40A 80V Circuit Protection Fuse 166.6885.5401

Description
Fuse Blade 40A 80V Socket 29.7 X 9.1 X 21.3mm Thermoplastic Automotive UL/cULus Product overview: 166.6885.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.6885.5401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Blade 40A 80V Socket 29.7 X 9.1 X 21.3mm Thermoplastic Automotive UL/cULus Product overview: 166.6885.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.6885.5401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40A 80V Circuit Protection Fuse
139-166.6885.5401
Automotive 40A 80V Circuit Protection Fuse 139-166.6885.5401
Fuse Blade 40A 80V Socket 29.7 X 9.1 X 21.3mm Thermoplastic Automotive UL/cULus Product overview: 166.6885.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.6885.5401 can be used for catalog matching and distributor lookup.

Fuse Blade 40A 80V Socket 29.7 X 9.1 X 21.3mm Thermoplastic Automotive UL/cULus Product overview: 166.6885.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.6885.5401 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - F5151-ND - DigiKey
Thief River Falls, MN, United States
40A AC 80V DC Fuse Automotive Holder Blade, Max

40A AC 80V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Fuses - 166.6885.5401 - 812510-166.6885.5401 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 166.6885.5401
812510-166.6885.5401
Fuses - 166.6885.5401 812510-166.6885.5401
Manufacturer: Littelfuse Inc. Win Source Part Number: 812510-166.6885.5401 Packaging: Bulk Mounting Style: Holder Color: Orange Fuse Type: Automotive Voltage Rating - DC: 80V Response Time: Slow Blow Melting I2t: 12800 Approvals: cULus DC Cold Resistance: 0.00165 Ohms Dimension: 1.169" L x 0.358" W x 0.839" H (29.70mm x 9.10mm x 21.30mm) Manufacturer Package: Blade, Max Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 40A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 812510-166.6885.5401
Packaging: Bulk
Mounting Style: Holder
Color: Orange
Fuse Type: Automotive
Voltage Rating - DC: 80V
Response Time: Slow Blow
Melting I2t: 12800
Approvals: cULus
DC Cold Resistance: 0.00165 Ohms
Dimension: 1.169" L x 0.358" W x 0.839" H (29.70mm x 9.10mm x 21.30mm)
Manufacturer Package: Blade, Max
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Circuit Protection - Fuses 166.6885.5401
FUSE AUTO 40A 80VDC BLADE MAX

FUSE AUTO 40A 80VDC BLADE MAX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-166.6885.5401 F5151-ND 812510-166.6885.5401 166.6885.5401
Product Name Automotive 40A 80V Circuit Protection Fuse Fuses Fuses - 166.6885.5401 Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Voltage 80 volts 80 volts 80 volts
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details