Littelfuse, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 15KPA70CA

Description
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 200V Voltage - Clamping (Max) @ Ipp: 137V Current - Peak Pulse (10/1000µs): 5.5A Bidirectional Channels: 1
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 200V Voltage - Clamping (Max) @ Ipp: 137V Current - Peak Pulse (10/1000µs): 5.5A Bidirectional Channels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 200V Voltage - Clamping (Max) @ Ipp: 137V Current - Peak Pulse (10/1000µs): 5.5A Bidirectional Channels: 1

Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 200V
Voltage - Clamping (Max) @ Ipp: 137V
Current - Peak Pulse (10/1000µs): 5.5A
Bidirectional Channels: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7524RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; TSSOP; PG-TSSOP-8
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261050-SI2415-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
 - 26LS32/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Power Switch ICs - 216357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
Pins 14 #
View Details