Littelfuse, Inc. Medium Voltage Fuses 15E1C2.75

Description
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.
Description
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage Fuses - 15E1C2.75 - Littelfuse, Inc.
Rosemont, IL, United States
Medium Voltage Fuses
15E1C2.75
Medium Voltage Fuses 15E1C2.75
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
15E1C2.75
Circuit Protection - Electrical, Specialty Fuses 15E1C2.75
FUSE CARTRIDGE 15A 2.75KVAC

FUSE CARTRIDGE 15A 2.75KVAC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 15E1C2.75 15E1C2.75
Product Name Medium Voltage Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers