This 500 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 3 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
500A AC 48V DC Fuse Fuse Strip Bolt Mount
Fuse 500A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5917.6501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 500A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.6501 can be used for catalog matching and distributor lookup.
FUSE STRIP 500A 48VDC BOLT MOUNT
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 157.5917.6501 | F11209-ND | 155-157.5917.6501 | 157.5917.6501 |
| Product Name | Fuse Strips 48V with Housings | Electrical, Specialty Fuses | Automotive 500A 80V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt-Down | Bolt Mount | ||
| Approvals / Standards | RoHS | RoHS | ||
| Features | Indicating | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |